EN
  • EN
  • DE

STP12IE90F4

Part No STP12IE90F4
Manufacturer STMicroelectronics
Catalog Transistors - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Special Purpose
Mfr STMicroelectronics
Series ESBT®
Package Tube
Product Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage - Rated 900V
Current Rating (Amps) 12A
Mounting Type Through Hole
Package / Case TO-220-4 Full Pack
Supplier Device Package TO-220FP
Base Product Number STP12I
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277317-STP12IE90F4
Ultra Librarian 3D Model Ultra Librarian STP12IE90F4 CAD Model

Description

Introducing the STP12IE90F4 Silicon Power Transistor

The STP12IE90F4 from STMicroelectronics is a highly robust and efficient silicon power transistor that is designed to meet the rigorous demands of modern electronic applications. This advanced semiconductor device features a fast-switching capability and is tailored for high-performance operations, making it a perfect fit for a wide range of power applications.

Key Features:

  • High Current Rating: The STP12IE90F4 is capable of handling a continuous current of up to 12A, making it suitable for high-power circuits.
  • High Voltage Tolerance: With a breakdown voltage of 900V, this power transistor can be employed in applications that experience high voltage stress, ensuring reliability and stability.
  • Low On-Resistance: The low on-state resistance of this device minimizes power loss and improves efficiency, which is crucial for power-sensitive designs.
  • Fast Switching Speed: The fast-switching characteristic of the STP12IE90F4 ensures quick response times in circuits, which is essential for high-frequency operations.
  • Enhanced Thermal Performance: The transistor comes in a TO-220 package, which offers excellent thermal performance and simplifies heat dissipation.

Applications:

The STP12IE90F4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the STP12IE90F4 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device's longevity and reliability are backed by rigorous testing and validation processes.

Conclusion:

With its impressive electrical characteristics and versatile application potential, the STP12IE90F4 silicon power transistor from STMicroelectronics stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their power systems. Its robust design and high-quality construction make it a reliable component for any power electronic design.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess