EN
  • EN
  • DE

CPH6301-MEV-TL

Part No CPH6301-MEV-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243352-CPH6301-MEV-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6301-MEV-TL CAD Model

Description

ON Semiconductor CPH6301-MEV-TL Product Overview

The CPH6301-MEV-TL is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of power management applications, offering an optimal balance between efficiency and reliability.

Key Features

  • Low On-Resistance: The CPH6301-MEV-TL features a low on-resistance, which translates to reduced power loss and higher efficiency in operation, making it suitable for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching capabilities, this MOSFET is ideal for applications requiring quick response times.
  • Small Package Size: The compact SOT-723 package is designed for space-saving installations, allowing for high-density mounting and making it perfect for portable electronics.
  • Gate Charge: It has been optimized for low gate charge, which minimizes the required drive power and further enhances the component's overall efficiency.

Applications

The versatile nature of the CPH6301-MEV-TL makes it a great choice for a variety of applications, including:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC/DC Converters
  • Portable Devices

Specifications

Parameter Value
VDS -20V
VGS ±8V
ID -3A
RDS(on) 45mΩ

With its robust design and high-grade performance, the CPH6301-MEV-TL from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems with a reliable and efficient component.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess