The CPH6303-TL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and discrete semiconductor solutions. This product is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and compactness.
Key Features
- Device Type: P-Channel MOSFET
- Package: The CPH6303-TL comes in a compact CPH-3 package, making it suitable for space-constrained applications.
- Drain-Source Voltage (VDS): It supports a drain-source voltage of up to -30V, providing a good range for various circuit requirements.
- Continuous Drain Current (ID): The device offers a continuous drain current of -6A, ensuring it can handle significant power for its size.
- RDS(on): It features a low drain-source on-resistance of typically 45 mΩ, which translates to reduced power losses and improved efficiency in operation.
- Gate Charge (Qg): The MOSFET has a low gate charge, leading to faster switching and reduced switching losses.
Applications
The versatility of the CPH6303-TL makes it suitable for a broad range of applications, including:
- Power Management Circuits
- Load Switching
- DC/DC Converters
- Battery Management Systems
- Motor Drives
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The CPH6303-TL MOSFET is built with rigorous standards, ensuring it meets the reliability required for industrial, automotive, and consumer applications. Its robustness is backed by ON Semiconductor's reputation for producing durable and dependable components.
Environmental Compliance
The CPH6303-TL is RoHS compliant, adhering to the latest environmental regulations. ON Semiconductor is dedicated to providing environmentally friendly solutions that minimize ecological impact while delivering superior performance.