EN
  • EN
  • DE

CPH6315-TL

Part No CPH6315-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243368-CPH6315-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6315-TL CAD Model

Description

Introducing the CPH6315-TL Power MOSFET by ON Semiconductor

The CPH6315-TL is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the needs of modern electronic applications, offering high efficiency and reliability in a compact package. The CPH6315-TL is ideal for a wide range of applications, including power management, switching, and load driving in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The CPH6315-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your application.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses and is capable of operating at higher frequencies, making it perfect for power supplies and converters.
  • Low Threshold Voltage: With a low gate threshold voltage, this component ensures low-voltage drive capability, further enhancing its efficiency in low-power applications.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the CPH6315-TL offers superior performance by optimizing the cell density, which leads to reduced die size and lower capacitance.
  • Compact Package: The device comes in a compact CPH package, which not only saves space on your PCB but also offers excellent thermal performance for better device longevity.

Applications

The versatile nature of the CPH6315-TL Power MOSFET makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Drives
  • LED Lighting

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability. The CPH6315-TL is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for commercial, industrial, and automotive applications. With its robust design and ON Semiconductor's reputation for quality, you can integrate this Power MOSFET into your designs with confidence.

Choose the CPH6315-TL for your next project and experience the performance and efficiency that ON Semiconductor products are known for.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7695 $231.8045
169+ $1.7106 $289.0914
226+ $1.5338 $346.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess