EN
  • EN
  • DE

CPH6350-TL-W

Part No CPH6350-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 6A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features P-Channel 30 V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package 6-CPH
Family Name CPH6350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CPH6350-TL-WOSCT, CPH6350-TL-WOSDKR, CPH6350-TL-W-ND, CPH6350-TL-WOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867139-CPH6350-TL-W
Ultra Librarian 3D Model Ultra Librarian CPH6350-TL-W CAD Model

Description

ON Semiconductor CPH6350-TL-W Product Overview

The ON Semiconductor CPH6350-TL-W is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. With its state-of-the-art technology, the CPH6350-TL-W provides excellent on-state resistance and switching performance, which makes it suitable for power management tasks in consumer electronics, industrial systems, and automotive applications.

Key Features

  • Low On-Resistance: The CPH6350-TL-W boasts a low on-resistance, which results in reduced conduction losses and enhances overall energy efficiency.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching applications, ensuring minimal switching losses and improved performance in high-frequency circuits.
  • High-Temperature Operation: It is capable of operating at high temperatures, making it reliable in harsh environments and extending its usable range.
  • Compact Package: Enclosed in a compact SOP-8 package, the CPH6350-TL-W is designed to save space on printed circuit boards (PCBs) without compromising on power or thermal management.

Applications

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Automotive Applications

Specifications

The CPH6350-TL-W operates with a drain-source voltage (Vds) of 30V, a continuous drain current (Id) of 50A, and a power dissipation (Pd) of 2W. Its gate threshold voltage (Vgs(th)) ranges from 1.0V to 2.5V, which allows for a wide range of gate drive voltages. The device also features a low total gate charge (Qg) that enhances its switching characteristics.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH6350-TL-W is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. This MOSFET is RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint of electronic components.

Whether you're designing a new power system or upgrading an existing one, the CPH6350-TL-W from ON Semiconductor is an excellent choice for efficient and robust power switching.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2116 $50.7840
505+ $0.1982 $100.0910
785+ $0.1915 $150.3275
1,125+ $0.1781 $200.3625
1,460+ $0.1714 $250.2440
1,825+ $0.1647 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess