EN
  • EN
  • DE

CPH6405

Part No CPH6405
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET N-CH 30V 6A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243390-CPH6405
Popularity Low
Supply and Demand Status Balance
Family Name CPH6405
Introduction Date February 27, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH6405 CAD Model

Description

ON Semiconductor CPH6405 - Power MOSFET

The ON Semiconductor CPH6405 is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This device is engineered to provide efficient power conversion with minimal losses, making it an ideal choice for power management tasks in both commercial and industrial equipment.

Key Features

  • Low On-Resistance: The CPH6405 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is well-suited for applications that require fast switching speeds to minimize power loss and heat generation.
  • Low Gate Charge: The low gate charge characteristic of the CPH6405 ensures that less energy is required to control the MOSFET, thus conserving energy and reducing the thermal stress on the device.
  • High Maximum Current: This component is capable of handling a high maximum continuous drain current, making it robust enough for high-power applications.
  • Advanced Packaging: The CPH6405 is available in a compact package that allows for efficient use of PCB space without compromising on thermal and electrical performance.

Applications

The versatility of the CPH6405 Power MOSFET makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer Electronics

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6405 is no exception. This Power MOSFET is built to offer stable performance over a wide range of temperatures and operating conditions, ensuring a long service life and dependable operation in your electronic designs.

Whether you are designing power circuits for portable devices, industrial machinery, or automotive systems, the ON Semiconductor CPH6405 Power MOSFET is engineered to deliver the efficiency and durability needed for today's high-performance power electronics.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432
KEC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess