EN
  • EN
  • DE

CPH6414-TL-E

Part No CPH6414-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 820946-CPH6414-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6414-TL-E CAD Model

Description

Introducing the CPH6414-TL-E Power MOSFET by ON Semiconductor

The CPH6414-TL-E is a state-of-the-art Power MOSFET device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, offering superior power management capabilities for a wide range of applications.

Key Features:

  • Low On-Resistance: The CPH6414-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is critical for applications where power conservation is paramount.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in electronic circuits, contributing to improved performance and responsiveness in end products.
  • Compact Design: Housed in a small and flat lead halogen-free package, the CPH6414-TL-E is ideal for space-constrained applications, without compromising on power and thermal performance.
  • Robust Thermal Characteristics: With its excellent thermal properties, the device ensures reliable operation even under high temperature conditions, making it suitable for high-density power designs.

Applications:

The versatility of the CPH6414-TL-E Power MOSFET allows it to be used in a multitude of applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Portable electronic devices

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The CPH6414-TL-E is no exception, as it is built with the highest manufacturing standards, ensuring reliability and longevity in the field. Customers can trust this component for its consistent performance and durability.

Environmental Considerations:

In line with ON Semiconductor's dedication to environmental sustainability, the CPH6414-TL-E is designed with eco-friendly materials and complies with international environmental regulations, reducing the ecological footprint of electronic devices it is used in.

Whether you're designing the next generation of portable gadgets, energy-efficient power supplies, or robust motor controls, the CPH6414-TL-E Power MOSFET from ON Semiconductor is an excellent choice that promises to deliver both efficiency and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0028 $60.0840
75+ $1.6436 $123.2700
110+ $1.5916 $175.0760
150+ $1.5408 $231.1200
195+ $1.4888 $290.3160
260+ $1.3352 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess