ON Semiconductor CPH6445-TL-E Product Overview
The CPH6445-TL-E from ON Semiconductor is a state-of-the-art power MOSFET designed to cater to a wide range of applications requiring high efficiency and reliability. This semiconductor device is particularly well-suited for switching applications, thanks to its low on-state resistance and high-speed switching capabilities.
Key Features
- Low On-Resistance: The device features an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
- High-Speed Switching: With its capability for high-speed switching, the CPH6445-TL-E can handle fast switching applications with ease, contributing to better performance in power conversion systems.
- Compact Design: Housed in a compact package, this MOSFET is designed for space-constrained applications, providing powerful performance without taking up excessive board space.
- Lead-Free and Halogen-Free: Complying with environmental standards, the CPH6445-TL-E is both lead-free and halogen-free, making it a suitable choice for eco-friendly and RoHS-compliant designs.
- High Reliability: ON Semiconductor is known for its commitment to quality, and the CPH6445-TL-E is no exception. It is built to deliver high reliability for a long operational lifespan.
Applications
The versatility of the CPH6445-TL-E allows it to be used in various applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Switching regulators
- Battery-powered devices
- Load switches
Technical Specifications
Here are some of the technical specifications of the CPH6445-TL-E:
- Drain-to-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 55A
- Power Dissipation (P<sub>D): 30W
- Gate Threshold Voltage (V<sub>GS(th)): 1.0V to 2.5V
- Total Gate Charge (Q<sub>g): 15nC (typical)
With its combination of performance, efficiency, and reliability, the CPH6445-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance their power management solutions. Its robust design and compliance with environmental standards make it a future-proof component for a multitude of electronic devices and systems.