EN
  • EN
  • DE

CPH6612-TL-E

Part No CPH6612-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1053003-CPH6612-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6612-TL-E CAD Model

Description

ON Semiconductor CPH6612-TL-E MOSFET Overview

The ON Semiconductor CPH6612-TL-E is a high-performance, N-channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed to deliver efficient power management and signal processing in a wide range of electronic applications. This versatile component is well-suited for use in power conversion, motor control, and other high-speed switching applications where energy efficiency is a priority.

Key Features

  • Low On-Resistance: The CPH6612-TL-E MOSFET boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-sensitive designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is able to handle high-frequency operations with ease, reducing switching losses and improving performance in applications such as DC-DC converters and switch-mode power supplies.
  • Low Gate Charge: A low total gate charge (Q<sub>g) ensures that the device can be driven at high speeds with minimal power, contributing to its efficiency in high-speed circuitry.
  • Compact Package: The CPH6612-TL-E is housed in a small, surface-mount package, making it suitable for space-constrained applications while also providing excellent thermal performance.

Electrical Characteristics

The device operates with a drain-source voltage (V<sub>DS) of up to 30V, and it can support a continuous drain current (I<sub>D) of up to 15A, making it capable of handling moderate power levels. Its threshold voltage (V<sub>GS(th)) is specified to ensure reliable startup and shutdown in circuits.

Applications

The CPH6612-TL-E is a versatile component that can be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Power supply modules

With its robust design and efficient operation, the ON Semiconductor CPH6612-TL-E MOSFET is a reliable choice for engineers looking to optimize their power management solutions. Its combination of low on-resistance, high-speed switching, and compact form factor make it a valuable component in any power electronic designer's toolkit.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess