ON Semiconductor CPH6619 - N-Channel MOSFET
The ON Semiconductor CPH6619 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching capabilities in a wide range of applications. This semiconductor device is well-suited for use in power conversion, motor control, and load switching applications, thanks to its low on-resistance and high switching speed.
Key Features
- Low On-Resistance: The CPH6619 boasts a low on-resistance, which translates to reduced power losses during operation. This feature enables higher efficiency in power management tasks.
- High-Speed Switching: With its capability for high-speed switching, the CPH6619 is ideal for applications that require fast and efficient toggling between states, such as in DC-DC converters.
- Gate Charge: The device has an optimized gate charge, making it easier to drive and minimizing the power required to control the MOSFET.
- Compact Package: The CPH6619 comes in a compact package, allowing for space-saving designs without compromising on performance.
- High Drain-Source Voltage: It can handle a high drain-source voltage, offering robustness and reliability for circuits that experience high voltage transients.
Applications
The versatility of the CPH6619 MOSFET makes it suitable for a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives and controllers
- Load switches
- Battery management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
15A |
| Power Dissipation (PD) |
1.5W |
| RDS(on) |
44mΩ |
In summary, the ON Semiconductor CPH6619 is a reliable and efficient N-Channel MOSFET that offers a combination of low on-resistance, high-speed switching, and a compact form factor, making it an excellent choice for designers looking to optimize their power management systems.