EN
  • EN
  • DE

CS3341YDR14G

Part No CS3341YDR14G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Alternator Voltage Regulator Darlington Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Automotive Alternator, 3-Phase
Operating Supply Current 12mA
Operating Supply Voltage 9 V ~ 17 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1163110-CS3341YDR14G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS3341
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS3341YDR14G CAD Model

Description

The ON Semiconductor CS3341YDR14G is a robust, high-performance integrated circuit designed for automotive ignition applications. This device is engineered to provide precise control of high-energy ignition systems, which is crucial for the efficient operation of modern internal combustion engines.

Key Features

  • High-Voltage Capability: The CS3341YDR14G is capable of handling high voltages, making it suitable for direct ignition coil control in automotive applications.
  • Thermal Protection: Equipped with a thermal shutdown feature, it ensures reliable operation by preventing damage due to overheating.
  • Dwell Control: This IC includes programmable dwell control, allowing for optimized coil charging and energy management.
  • Diagnostic Feedback: It provides diagnostic feedback for system monitoring, which is essential for maintaining the performance and safety of the ignition system.

Applications

The CS3341YDR14G is primarily used in the automotive industry for ignition systems in vehicles. Its reliability and precision make it an ideal choice for modern cars that require efficient fuel combustion and reduced emissions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS3341YDR14G is no exception. It is manufactured to meet stringent automotive industry standards, ensuring high reliability and performance under a wide range of operating conditions.

Package and Availability

The CS3341YDR14G comes in a robust package suitable for automotive environments. It is available through ON Semiconductor's distribution network, making it easily accessible for manufacturers and engineers looking to incorporate reliable ignition control into their designs.

Environmental Compliance

ON Semiconductor ensures that the CS3341YDR14G complies with environmental regulations, including RoHS and REACH. This commitment to environmental sustainability reflects the company's dedication to responsible manufacturing practices.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess