EN
  • EN
  • DE

CS3351YDR14

Part No CS3351YDR14
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRVR DARL ALT REG VOLT 14SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Automotive Alternator, 3-Phase
Current - Supply 12mA
Voltage - Supply 9V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CS3351
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580425-CS3351YDR14
Ultra Librarian 3D Model Ultra Librarian CS3351YDR14 CAD Model

Description

ON Semiconductor CS3351YDR14: Integrated Circuit Solution for Automotive Applications

The CS3351YDR14 is a state-of-the-art integrated circuit (IC) brought to you by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically designed to cater to the rigorous demands of the automotive industry, providing a reliable and robust solution for electronic control units (ECUs).

Key Features and Benefits

  • High Precision: The CS3351YDR14 is engineered to deliver high precision measurements and control, which is critical for automotive applications where accuracy is paramount.
  • Durability: Built to withstand harsh automotive environments, this IC can operate effectively under extreme temperatures and conditions, ensuring longevity and consistent performance.
  • Power Efficiency: ON Semiconductor's commitment to energy efficiency is reflected in this product, which is designed to consume minimal power, thereby extending the life of the vehicle's battery and reducing environmental impact.
  • Compact Design: The small form factor of the CS3351YDR14 makes it an ideal choice for applications where space is at a premium, allowing for more efficient use of the available area within automotive systems.
  • Integration: This IC integrates multiple functions and features, reducing the need for additional components, simplifying design, and enabling more streamlined manufacturing processes.

Applications

The versatility of the CS3351YDR14 makes it suitable for a wide range of automotive applications, including:

  • Engine Control Modules (ECMs)
  • Transmission Control Modules (TCMs)
  • Powertrain Systems
  • Brake Control Systems
  • Electric Power Steering (EPS)

Technical Specifications

The CS3351YDR14 is offered in a robust package that ensures seamless integration into various automotive systems. Key technical specifications include:

  • Operating Temperature Range: -40°C to +125°C
  • Package Type: Provided in a small and reliable package suitable for automotive applications
  • Quality and Reliability: Meets automotive industry standards for quality and reliability

With the CS3351YDR14, ON Semiconductor continues to set the standard for automotive IC solutions, offering a product that enhances vehicle performance, safety, and efficiency. For more information on this product, including detailed technical data and application notes, please visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess