EN
  • EN
  • DE

CS51413GDR8

Part No CS51413GDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.27V
Maximum Output Voltage 38V
Output Current 1.5A
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136195-CS51413GDR8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51413GDR8 CAD Model

Description

ON Semiconductor CS51413GDR8 - Efficient Power Solution

The ON Semiconductor CS51413GDR8 is a highly integrated, robust power management IC designed to deliver efficient, stable, and reliable power to a wide range of applications. This step-down voltage regulator is ideal for converting a higher voltage input to a lower voltage output with high efficiency, making it an excellent choice for portable devices, industrial systems, and automotive applications where power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The CS51413GDR8 operates over a broad input voltage range, making it versatile for various power supply scenarios.
  • High Output Current: It is capable of delivering up to 3A of continuous output current, ensuring ample power for demanding loads.
  • Adjustable Output Voltage: Users can set the output voltage from 1.5 V to 9.8 V via external resistors, offering flexibility for different circuit requirements.
  • High Efficiency: With its integrated power MOSFETs and synchronous rectification, it provides high efficiency, which is crucial for battery-operated devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.
  • Frequency Synchronization: The CS51413GDR8 offers the option to synchronize the switching frequency to an external clock, reducing noise and potential interference in sensitive applications.

Applications

The versatility of the CS51413GDR8 makes it suitable for a wide array of applications, including:

  • Portable and Battery-Powered Devices
  • Networking and Telecommunication Systems
  • Automotive Electronics
  • Industrial Power Systems
  • Consumer Electronics

Package and Availability

The CS51413GDR8 comes in a compact 8-SOIC (0.154", 3.90mm Width) package, which is ideal for space-constrained applications. It is available for purchase through various distributors, ensuring easy integration into your design projects. As a product from ON Semiconductor, a leader in power management solutions, you can expect reliability and performance from the CS51413GDR8.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1132 $63.3960
70+ $1.7340 $121.3800
105+ $1.6798 $176.3790
145+ $1.6255 $235.6975
185+ $1.5714 $290.7090
250+ $1.4089 $352.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess