EN
  • EN
  • DE

CS5157HGDR16

Part No CS5157HGDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK SYNC 5BIT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 4.25 V to 20 V
Number of Outputs 2
Output Voltage 1.3 V to 2.05 V, 2.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 127804-CS5157HGDR16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5157HGDR16 CAD Model

Description

The CS5157HGDR16 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device is crafted to meet the rigorous demands of power management applications across various industries. With its robust design and advanced technology, the CS5157HGDR16 enhances system reliability and efficiency, making it an ideal choice for designers looking to optimize their power solutions.

Key Features

  • High Accuracy: The CS5157HGDR16 boasts exceptional voltage regulation, ensuring stable and reliable operation even under fluctuating conditions.
  • Low Dropout: Its low dropout performance is crucial for applications requiring efficient operation with minimal power loss.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, contributing to the longevity of the product and the safety of the overall system.
  • Wide Operating Temperature Range: The device is designed to function effectively across a broad temperature spectrum, making it suitable for challenging environments.
  • Customizable: ON Semiconductor provides options to tailor the CS5157HGDR16 to specific application needs, ensuring a perfect fit for your power management requirements.

Applications

The CS5157HGDR16 is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Telecommunication infrastructure
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The CS5157HGDR16 is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the high expectations of customers. With ON Semiconductor's reputation for excellence, you can trust the CS5157HGDR16 to perform consistently and effectively in your power management systems.

Ordering Information

The CS5157HGDR16 is available for order through ON Semiconductor's distribution network. Detailed specifications, datasheets, and ordering information can be found on the ON Semiconductor website or by contacting their customer service team. Invest in the CS5157HGDR16 for a power management solution that delivers efficiency, precision, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8078 $58.9638
51+ $2.3042 $117.5142
78+ $2.2326 $174.1428
107+ $2.1599 $231.1093
139+ $2.0882 $290.2598
186+ $1.8723 $348.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess