ON Semiconductor CS5158GD16 Product Overview
The CS5158GD16 is a high-performance, integrated circuit from ON Semiconductor, renowned for its efficiency and reliability in power management applications. This product is designed to cater to the demanding needs of modern electronic devices, offering precise voltage regulation and power conversion.
Key Features
- High Efficiency: The CS5158GD16 provides efficient power conversion, which is critical for minimizing energy loss and heat generation in electronic systems.
- Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
- Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision in power supply design.
- Thermal Protection: The device includes thermal shutdown features to prevent damage from overheating, ensuring long-term reliability and safety.
- Low Standby Power: Its low standby power consumption is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
Applications
The CS5158GD16 is suitable for a wide range of applications, including:
- DC-DC Converters
- Telecommunications Equipment
- Computing Systems
- Industrial Power Supplies
- Portable Electronic Devices
Technical Specifications
Parameter
Value
Package / Case
16-SOIC (0.154", 3.90mm Width)
Input Voltage
Adjustable
Output Voltage
Adjustable
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
In summary, the CS5158GD16 from ON Semiconductor is a robust and versatile power management solution that meets the needs of a wide array of electronic applications. Its combination of efficiency, flexibility, and protection features makes it a go-to choice for designers looking to optimize power systems in their products.