EN
  • EN
  • DE

CS5165DWR16

Part No CS5165DWR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5-Bit Synchronous Cpu Buck Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243910-CS5165DWR16
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5165DWR16 CAD Model

Description

ON Semiconductor CS5165DWR16 - Overview

The ON Semiconductor CS5165DWR16 is a high-performance, step-down controller designed to meet the rigorous demands of power supply applications. It is a versatile component that is ideal for use in a variety of electronic devices, including computers, servers, and telecom equipment. This controller is engineered to provide efficient power conversion, enabling systems to operate with enhanced stability and extended battery life.

Key Features

  • High Efficiency: The CS5165DWR16 offers high efficiency which translates to less power loss and reduced heat generation, making it suitable for high-density power applications.
  • Voltage Regulation: It features precise voltage regulation that ensures consistent performance and reliability for sensitive electronic components.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to accommodate a range of requirements.
  • Protection Features: It incorporates several protection features including over-current, over-voltage, and thermal shutdown to safeguard the device and the system it powers.
  • Wide Input Voltage Range: The controller operates over a broad input voltage range, making it suitable for a variety of power sources.

Applications

The CS5165DWR16 is designed for applications that require a compact, efficient, and reliable power solution. Its robust design and flexible features make it an excellent choice for:

  • DC-DC Converters
  • Desktop and Notebook Computers
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CS5165DWR16 is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of the most demanding applications. The device is available in a 16-pin SOIC wide body package, which is RoHS compliant and designed for optimal thermal performance and ease of integration into a wide range of products.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess