EN
  • EN
  • DE

CS5171ED8

Part No CS5171ED8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A 280 kHz/560 kHz Boost Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.28V
Output Voltage MAX 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 280kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1163289-CS5171ED8
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS5171
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS5171ED8 CAD Model

Description

The CS5171ED8 is a high-performance voltage regulator from ON Semiconductor, renowned for its efficiency and reliability. This product is designed to cater to a wide range of applications, including but not limited to consumer electronics, automotive industries, and telecommunications systems.

Key Features

  • Step-Down Converter: The CS5171ED8 operates as a step-down converter, which means it can efficiently reduce input voltage to a lower output voltage, making it ideal for applications that require a regulated power supply from a higher voltage source.
  • Adjustable Output Voltage: This device allows users to set the output voltage as required for their specific application, providing flexibility and customization.
  • High Efficiency: With its advanced design, the CS5171ED8 maintains high efficiency, which is crucial for reducing power loss and heat generation in electronic circuits.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device from overheating, ensuring long-term stability and reliability.
  • Frequency Operation: The regulator operates at a switching frequency of 1.5 MHz, which allows for smaller external components, thereby reducing the overall footprint and cost of the power supply design.
  • Low Dropout Operation: The CS5171ED8 is capable of low dropout operation, which means it can continue to provide a stable output even when the input-to-output voltage differential is small.

Applications

The versatility of the CS5171ED8 makes it suitable for a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Computer Peripherals
  • Power Management Solutions

Package and Availability

The CS5171ED8 is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. ON Semiconductor ensures availability and support for this product, making it a reliable choice for both new designs and existing systems in need of an efficient voltage regulation solution.

For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2737 $59.1162
62+ $1.8657 $115.6734
96+ $1.8073 $173.5008
133+ $1.7491 $232.6303
171+ $1.6908 $289.1268
229+ $1.5158 $347.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess