EN
  • EN
  • DE

CS5212EDR14

Part No CS5212EDR14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC / DC/DC Cntrlr Single-OUT Step Down 750kHz 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.1 V ~ 7 V
Frequency - Switching 150kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771814-CS5212EDR14
Popularity Medium
Supply and Demand Status Limited
Family Name CS5212
Introduction Date May 15, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5212EDR14 CAD Model

Description

ON Semiconductor CS5212EDR14 - Robust Voltage Regulator

The ON Semiconductor CS5212EDR14 is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 2A. This component is engineered to maintain stability and efficiency even under varying load conditions, making it an ideal choice for powering sensitive electronic circuits in a wide range of applications.

Constructed with an advanced bi-polar process, the CS5212EDR14 offers impressive thermal performance and a high level of output accuracy. Its low dropout voltage ensures efficient operation, providing a stable voltage supply even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.

Featuring built-in protection mechanisms, the CS5212EDR14 safeguards your designs against common hazards. Overcurrent protection is integrated to prevent damage from excessive load conditions, while thermal shutdown is also present to protect the device from overheating. These features contribute to the reliability and longevity of the regulator, making it a trusted choice for mission-critical applications.

With a wide input voltage range, this voltage regulator is versatile and can adapt to various power supply configurations. The CS5212EDR14 is also characterized by its low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending the battery life of portable devices.

The device is packaged in a 14-lead SOIC (Small Outline Integrated Circuit) package, designed for surface mount technology (SMT). This compact form factor allows for efficient use of PCB (Printed Circuit Board) space, which is essential in modern electronic devices where space is at a premium.

Whether you're designing power management solutions for consumer electronics, automotive systems, or industrial equipment, the ON Semiconductor CS5212EDR14 voltage regulator is a reliable and efficient choice that meets the stringent requirements of a broad array of applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess