EN
  • EN
  • DE

LTC2910IDHC#PBF

Part No LTC2910IDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MON OCTAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 8
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 6 ms Minimum
Voltage - Threshold 8 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 719188-LTC2910IDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2910
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2910IDHC#PBF CAD Model

Description

LTC2910IDHC#PBF - High Voltage Octal Supervisor with Serial Interface

The LTC2910IDHC#PBF is a sophisticated octal supervisor chip designed by Linear Technology, now part of Analog Devices, to ensure reliable operation of systems by monitoring multiple supply voltages. This high-performance integrated circuit is capable of supervising up to eight supply voltages, making it an ideal solution for complex systems that require a high degree of reliability and precision.

With its wide input voltage range, the LTC2910IDHC#PBF can monitor voltages as high as 12.5V directly and even higher voltages with external resistive dividers. This flexibility makes it suitable for a variety of applications, including telecommunications, industrial control systems, and automotive electronics.

The device features an adjustable reset timeout delay, which can be configured via an external capacitor or set through the serial interface. This allows for precise control over the reset de-assertion, ensuring that the system has adequate time to stabilize before normal operation resumes.

The LTC2910IDHC#PBF also includes a serial interface that supports the industry-standard I²C protocol, enabling it to communicate with microcontrollers or other digital devices. Through the serial interface, users can read back the status of each monitored voltage, program under-voltage and over-voltage thresholds, and configure the chip's settings, providing a high level of customization to meet specific system requirements.

For enhanced system reliability, the LTC2910IDHC#PBF incorporates a ±1.5% threshold accuracy over the entire operating temperature range of -40°C to 85°C. This precision ensures that voltage levels are monitored with high accuracy, preventing false triggers and ensuring system stability.

The device is housed in a compact, 16-lead DFN (4mm × 3mm) package, which is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for space-constrained applications. Its robust design and comprehensive feature set make the LTC2910IDHC#PBF an essential component for systems that demand the highest levels of monitoring and control.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2199 $57.7592
20+ $5.9240 $118.4800
31+ $5.7392 $177.9152
42+ $5.5532 $233.2344
54+ $5.3684 $289.8936
72+ $4.8129 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess