EN
  • EN
  • DE

CS8120YDR14

Part No CS8120YDR14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.3A 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 200mA
Output Current 300mA
Operating Supply Current 650μA to 15mA
PSRR 70dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1V @ 200mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 116745-CS8120YDR14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8120YDR14 CAD Model

Description

ON Semiconductor CS8120YDR14 Voltage Regulator

The ON Semiconductor CS8120YDR14 is a robust and efficient voltage regulator designed to maintain a stable voltage level for a variety of electronic applications. This component is particularly suitable for automotive environments where reliable performance under harsh conditions is a necessity.

Key Features:

  • Output Voltage: Precisely regulated output voltage ensures consistent performance, making it ideal for sensitive electronic devices.
  • High Current Capability: This voltage regulator can handle high current demands, making it suitable for power-intensive applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.
  • Low Dropout Voltage: The CS8120YDR14 operates with a low dropout voltage, which enhances its efficiency and allows for operation under a wider range of input voltages.
  • Wide Operating Temperature Range: Capable of operating across a broad temperature range, this voltage regulator is designed to withstand extreme conditions without faltering.

Applications:

The versatile nature of the CS8120YDR14 makes it an excellent choice for various applications, including:

  • Automotive electronics
  • Power supply modules
  • Industrial control systems
  • Embedded systems
  • Consumer electronics

Package and Quality:

Encased in a durable package, the CS8120YDR14 is designed to withstand mechanical stress and environmental factors. ON Semiconductor's commitment to quality ensures that each voltage regulator meets rigorous standards for performance and reliability.

Conclusion:

The ON Semiconductor CS8120YDR14 is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. With its combination of features and robustness, this voltage regulator stands out as a top choice for ensuring stable voltage in a wide range of applications.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6627 $58.6032
39+ $3.0053 $117.2067
60+ $2.9114 $174.6840
82+ $2.8175 $231.0350
107+ $2.7235 $291.4145
142+ $2.4418 $346.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess