EN
  • EN
  • DE
  • IT

CS8122YT5

Part No CS8122YT5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO LIN 750MA 5V TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number CS8122
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916094-CS8122YT5
Ultra Librarian 3D Model Ultra Librarian CS8122YT5 CAD Model

Description

Introducing the CS8122YT5 Voltage Regulator from ON Semiconductor

The CS8122YT5 is a cutting-edge voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This regulator is an ideal component for automotive applications, particularly for those requiring a reliable power management solution. With its robust design and high-performance capabilities, the CS8122YT5 is engineered to meet the stringent requirements of the automotive industry.

Key Features

  • Output Voltage: The CS8122YT5 provides a fixed output voltage, ensuring stable operation for connected devices.
  • High Accuracy: This voltage regulator offers high accuracy in voltage regulation, which is crucial for sensitive electronic components.
  • Low Dropout: It features a low dropout performance, making it efficient in applications where the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the regulator's reliability and lifespan.
  • Short Circuit Protection: With built-in short circuit protection, the CS8122YT5 safeguards itself and the application from potential damage due to unexpected current spikes.

Applications

The CS8122YT5 is specifically designed for the automotive sector, where it can be utilized in a variety of electronic systems, including:

  • Engine Control Units (ECUs)
  • Instrument Cluster Panels
  • Infotainment Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Its robustness also makes it suitable for other high-reliability environments that demand consistent performance and durability.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS8122YT5 is manufactured to meet the highest standards of quality and reliability, ensuring that it performs to the expectations in harsh automotive conditions. It is also designed to comply with the automotive industry's regulatory requirements, including AEC-Q100 qualification for automotive-grade components.

For engineers and designers looking for a reliable voltage regulator that can withstand the rigors of automotive applications, the CS8122YT5 from ON Semiconductor is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.2746 $81.0984
8+ $16.6357 $133.0856
13+ $16.1169 $209.5197
17+ $15.5969 $265.1473
22+ $15.0769 $331.6918
29+ $13.5168 $391.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess