EN
  • EN
  • DE

CS8361YDPSR7G

Part No CS8361YDPSR7G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V5V 0.1A/0.25A Automotive 8-Pin(7+Tab) D2PAK T/R / IC REG LDO 5V 0.25A/0.1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V, Tracking
Dropout Voltage-Max 0.6V @ 100mA, 0.7V @ 250mA
Output Current 100mA, 250mA
Operating Supply Current 200μA to 50mA
PSRR 70dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 1030560-CS8361YDPSR7G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CS8361
Introduction Date May 19, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CS8361YDPSR7G CAD Model

Description

The ON Semiconductor CS8361YDPSR7G is a high-performance, fixed frequency, linear voltage regulator designed to deliver a continuous output current of up to 1A. This robust component is a perfect solution for applications that demand a high level of reliability and efficiency. The CS8361YDPSR7G operates over a wide input voltage range and is available in a 7.5V fixed output voltage version, making it versatile for various electronic circuits and systems.

Key Features

  • Output Voltage: Fixed 7.5V, providing stable and reliable power supply.
  • Output Current: Capable of delivering up to 1A, suitable for a wide range of applications.
  • Input Voltage Range: Broad range that ensures flexibility in different system configurations.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its durability and lifespan.
  • Current Limiting: Built-in current limit function prevents damage from over-current conditions.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency.
  • Package: Available in a robust and compact D2PAK surface-mount package, suitable for space-constrained applications.

Applications

The CS8361YDPSR7G is ideal for a variety of applications where a stable and reliable voltage is necessary. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Power supplies
  • Microprocessor and microcontroller systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS8361YDPSR7G is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions. With its comprehensive set of protection features, the CS8361YDPSR7G is a dependable choice for designers looking for a voltage regulator that will stand the test of time.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6912 $71.6912
2+ $58.8235 $117.6470
3+ $56.9853 $170.9559
4+ $55.1470 $220.5880
5+ $53.3088 $266.5440
7+ $47.7941 $334.5587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess