EN
  • EN
  • DE

CSPEMI2306A

Part No CSPEMI2306A
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 244438-CSPEMI2306A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI2306A CAD Model

Description

ON Semiconductor CSPEMI2306A EMI Filter Array

The ON Semiconductor CSPEMI2306A is a state-of-the-art EMI (Electromagnetic Interference) filter array designed to provide noise suppression solutions in a compact package. This product is engineered to meet the stringent requirements of high-speed data lines, where signal integrity and minimization of interference are critical for optimal performance.

The CSPEMI2306A features six channels of EMI filtering, with each channel consisting of a pi-filter circuit. The pi-filter design is a combination of low-pass filters that significantly reduces EMI on data lines, thereby enhancing the overall system reliability and performance. The integrated ESD (Electrostatic Discharge) protection is compliant with the IEC61000-4-2 standard, providing a robust defense against electrostatic discharge events.

With its compact CSP (Chip Scale Package), the CSPEMI2306A is an excellent choice for space-constrained applications. Its small footprint allows for efficient use of PCB (Printed Circuit Board) space, which is particularly beneficial in portable electronic devices such as smartphones, tablets, and laptops. The product's low clamping voltage ensures that sensitive downstream components are protected from voltage spikes, while its low-pass filter design maintains signal integrity without compromising data throughput.

The CSPEMI2306A operates over a wide temperature range, making it suitable for various industrial and consumer applications. Its versatility is further enhanced by its compatibility with high-speed interfaces such as USB 2.0, HDMI, and LVDS, among others. This makes the CSPEMI2306A an ideal solution for designers looking to mitigate EMI concerns while maintaining high data integrity in their digital applications.

In summary, the ON Semiconductor CSPEMI2306A EMI Filter Array is a highly effective solution for protecting sensitive electronic circuits from electromagnetic interference and electrostatic discharge. Its compact design, combined with powerful noise suppression capabilities, makes it a top choice for engineers looking to enhance the performance and reliability of their high-speed data interfaces.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess