EN
  • EN
  • DE

CSPEMI608

Part No CSPEMI608
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 244445-CSPEMI608
Popularity Low
Supply and Demand Status Balance
Family Name CSPEMI608
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CSPEMI608 CAD Model

Description

ON Semiconductor CSPEMI608 - EMI Filtering and Signal Conditioning Device

The ON Semiconductor CSPEMI608 is a cutting-edge EMI filtering and signal conditioning component designed to provide superior noise suppression performance in a compact package. This device is specifically engineered to tackle the challenges of electromagnetic interference (EMI) in today's densely populated electronic environments, making it an ideal solution for a wide range of applications, including mobile devices, data lines, and signal interfaces.

The CSPEMI608 integrates six channels of low-pass filter arrays, which are highly effective at attenuating unwanted EMI noise while allowing the desired signals to pass through with minimal distortion. This ensures that electronic devices maintain high signal integrity and comply with stringent industry standards for EMI emissions.

Each channel of the CSPEMI608 is optimized for different cut-off frequencies, offering designers the flexibility to address specific noise issues in their circuits. The device's low-pass filters are composed of high-quality, integrated components that provide excellent filter characteristics with a sharp roll-off, ensuring that the noise is effectively blocked without affecting the performance of the protected signal line.

The CSPEMI608 is housed in a compact, lead-free, RoHS-compliant package that is designed for surface mounting, making it easy to integrate into modern PCB layouts. Its small form factor is particularly beneficial for portable and space-constrained applications where board real estate is at a premium.

ON Semiconductor's commitment to quality and reliability is evident in the CSPEMI608, which is built to meet the rigorous demands of the electronics industry. The device's robust design ensures long-term reliability and stable operation across a wide temperature range, making it a dependable choice for mission-critical applications.

In summary, the ON Semiconductor CSPEMI608 is a versatile and reliable solution for EMI filtering and signal conditioning. Its integration of multiple filter channels, sharp roll-off characteristics, and compact packaging make it an excellent choice for designers looking to enhance the performance of their electronic systems while complying with EMI regulations.

You May Also Be Interested in

Delta Electronics
Through Hole Power Line Filter Modules RoHS
Need more? Email Us
NXP / Nexperia
FILTER RC ESD SMD
Lowest to $0.1016
ON Semiconductor
FILTER RC ESD SMD
Lowest to $0.4123
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998
Kemet
FILTER RC 100 OHM/0.022UF TH
Lowest to $1.6470
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 250MHZ SMD
Lowest to $0.3490
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess