EN
  • EN
  • DE

CXP5034H-074

Part No CXP5034H-074
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247846-CXP5034H-074
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXP5034H-074 CAD Model

Description

Introducing the CXP5034H-074 from ON Semiconductor

The CXP5034H-074 by ON Semiconductor stands as a testament to the company's commitment to innovation and quality in the semiconductor industry. This product is designed with precision and tailored to meet the demanding needs of modern electronic applications. As a leading component in the realm of integrated circuits, the CXP5034H-074 is crafted to deliver reliable and efficient performance.

Key Features

  • High Integration: The CXP5034H-074 integrates multiple functions into a single chip, which helps in reducing the overall footprint and complexity of electronic circuits.
  • Power Efficiency: This product is engineered for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Durability: Built to withstand the rigors of everyday use, the CXP5034H-074 is resistant to a wide range of environmental conditions, ensuring a long operational life.
  • Compatibility: ON Semiconductor has designed the CXP5034H-074 to be compatible with a variety of microcontrollers and processors, offering flexibility in design and implementation.

Applications

The versatility of the CXP5034H-074 allows it to be utilized across numerous sectors. It is particularly useful in:

  • Consumer Electronics: For devices such as smartphones, tablets, and wearable technology where compact size and power efficiency are crucial.
  • Automotive Systems: In applications that require robust performance and reliability, such as infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Where precision and durability are necessary for sensors, controllers, and other industrial equipment.

Quality Assurance

ON Semiconductor is renowned for its stringent quality control measures, and the CXP5034H-074 is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Responsibility

Committed to environmental stewardship, ON Semiconductor ensures that the CXP5034H-074 complies with international regulations on hazardous substances, making it a more sustainable choice for electronics manufacturers.

With its blend of high functionality, efficiency, and reliability, the CXP5034H-074 from ON Semiconductor is an exemplary component for any electronic application seeking to leverage advanced technology for superior performance.

You May Also Be Interested in

Diodes Incorporated
Lowest to $5.4135
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess