EN
  • EN
  • DE

DAN222G

Part No DAN222G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 013790-DAN222G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAN222G CAD Model

Description

The ON Semiconductor DAN222G is a high-performance, dual high-speed switching diode encapsulated in a compact SOT-23 package. This diode is designed to meet the stringent requirements of high-speed switching applications. With its fast switching speed and low leakage current, it is an ideal choice for high-frequency rectification and switching in consumer electronics, automotive circuits, and portable devices.

Key Features

  • Package Type: The DAN222G comes in a SOT-23 surface-mount package which is ideal for automated assembly processes and helps in saving board space.
  • Configuration: It features a series configuration of two diodes, which allows for use in a variety of circuit designs, including voltage clamping and protection circuits.
  • Reverse Voltage: The device can withstand a maximum repetitive reverse voltage of 80V, ensuring robust performance in a wide range of applications.
  • Forward Current: It supports a continuous forward current of 100 mA, suitable for high-density circuit designs.
  • Fast Switching Speed: The DAN222G offers fast switching times, making it well-suited for high-speed applications.
  • Low Leakage Current: It has a low reverse leakage current, which enhances the efficiency of the circuit by minimizing power loss.
  • RoHS Compliant: The diode is RoHS compliant, ensuring that it meets environmental standards and restrictions on hazardous substances.

Applications

The versatility of the ON Semiconductor DAN222G allows it to be used in a wide array of applications. These include, but are not limited to, high-speed switching in power supplies, DC-DC converters, charge pumps, signal demultiplexing, and as protection diodes in sensitive electronics. Its reliability and efficiency also make it an excellent choice for portable electronic devices, where power conservation is critical.

Conclusion

In conclusion, the DAN222G from ON Semiconductor is a reliable and efficient component for any design requiring high-speed diodes with compact form factors. Its robust performance specifications and compliance with environmental standards make it a go-to choice for engineers and designers looking to enhance their electronic products' performance and sustainability.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0896 $58.2400
1,380+ $0.0838 $115.6440
2,145+ $0.0809 $173.5305
3,080+ $0.0751 $231.3080
4,000+ $0.0722 $288.8000
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess