EN
  • EN
  • DE

DAP013D

Part No DAP013D
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250880-DAP013D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP013D CAD Model

Description

ON Semiconductor DAP013D Product Overview

The DAP013D is a high-performance, integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This advanced Power Factor Correction (PFC) controller is engineered to deliver efficient and reliable operation in a wide range of electronic products, from industrial systems to consumer electronics.

Key Features

  • High Efficiency: The DAP013D is optimized for low power dissipation, which translates into high-efficiency performance, reducing heat generation and energy consumption.
  • Power Factor Enhancement: It significantly improves the power factor by shaping the input current waveform to be in phase with the AC mains voltage, minimizing reactive power and thus enhancing the overall system efficiency.
  • Wide Operating Voltage Range: This device is capable of handling a broad range of input voltages, making it versatile for use in various global markets with different power infrastructures.
  • Integrated Protections: The DAP013D includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of the end application.

Applications

The DAP013D is suitable for a variety of applications where power efficiency is paramount. It is commonly used in:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Displays and Televisions
  • Consumer Electronics
  • Lighting Systems

Technical Specifications

As a technical powerhouse, the DAP013D boasts features such as a fixed-frequency continuous conduction mode (CCM) operation, which ensures stable and low-noise performance. It is designed to work seamlessly with high-bandwidth power systems, offering excellent transient response and minimal output voltage ripple.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DAP013D is no exception. Manufactured to the highest standards, this PFC controller is built to deliver consistent performance over its lifetime, ensuring that it meets the rigorous demands of both industrial and consumer applications.

You May Also Be Interested in

Intel
Lowest to $1.5165
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
Lowest to $8.3160
Sanken
Lowest to $1.1435
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Lowest to $10.8258

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess