EN
  • EN
  • DE

DCC-010-TA

Part No DCC-010-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 251172-DCC-010-TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCC-010-TA CAD Model

Description

ON Semiconductor DCC-010-TA: A Cutting-Edge Component for Your Electronics

The DCC-010-TA from ON Semiconductor is a state-of-the-art electronic component designed for a wide range of applications. This product is renowned for its reliability, efficiency, and high performance, making it an ideal choice for professionals in the electronics industry.

Key Features

  • High Precision: The DCC-010-TA offers exceptional accuracy and stability, ensuring that your electronic devices operate with the utmost precision.
  • Durable Design: Manufactured with robust materials, this component is built to withstand harsh conditions and provide a long operational life.
  • Energy Efficient: ON Semiconductor is committed to sustainability, and the DCC-010-TA reflects this with its energy-efficient design, reducing power consumption and costs.

Applications

The versatility of the DCC-010-TA allows it to be used in various applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions

Technical Specifications

The DCC-010-TA boasts a range of technical specifications that cater to demanding requirements:

  • Voltage range: Specifically designed to accommodate a broad range of voltages.
  • Temperature range: Capable of operating effectively across a wide temperature spectrum.
  • Package/Case: The product is packaged in a user-friendly case for easy integration into your systems.

Quality Assurance

ON Semiconductor ensures that each DCC-010-TA component meets rigorous quality standards. The product undergoes extensive testing to guarantee performance and reliability for your critical applications.

Ordering Information

To acquire the DCC-010-TA for your next project, contact an authorized ON Semiconductor distributor. With ON Semiconductor's commitment to excellence, you can be confident that you are receiving a top-tier product that will enhance the functionality and efficiency of your electronic devices.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess