Introducing the DL-3148-013 Laser Diode from ON Semiconductor
The DL-3148-013 is a high-performance laser diode crafted by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient semiconductor device is designed to emit a precise and stable beam of light, making it suitable for a wide range of applications in various fields including medical, industrial, and communication technologies.
Key Features:
- Wavelength: The DL-3148-013 operates at a wavelength of 1310 nm, which is ideal for applications requiring near-infrared light. Its wavelength properties make it excellent for fiber optic communications, where this particular range of light offers optimal performance in terms of data transmission and minimal signal loss.
- Output Power: This laser diode is capable of providing a stable output power, which is crucial for consistent performance in precision applications. The output power level is suitable for tasks that require a balance between efficiency and power consumption.
- Package: Encased in a TO-56 package, the DL-3148-013 is designed for easy integration into a wide array of systems. The package is known for its durability and its capacity to protect the diode from environmental factors, thereby ensuring a longer operational life.
- Efficiency: ON Semiconductor's DL-3148-013 is engineered for high efficiency, translating into lower power usage and reduced heat generation. This efficiency is not only beneficial for the longevity of the laser diode but also for the overall energy consumption of the system it is a part of.
- Applications: The versatility of the DL-3148-013 makes it suitable for fiber optic communications, high-speed data transmission, optical storage devices, and various sensing applications. Its reliability and precision also make it a valuable component in medical equipment and instrumentation.
ON Semiconductor's commitment to quality and performance is exemplified in the DL-3148-013 laser diode. With its precise wavelength, efficient power usage, and robust packaging, this laser diode stands out as an exceptional choice for professionals and industries seeking reliable and high-quality optical components. Whether for communication, medical, or industrial applications, the DL-3148-013 is designed to deliver optimal performance and contribute to the advancement of technology in various sectors.