The DL-7140-211PC by ON Semiconductor is a cutting-edge laser diode component that offers high performance and reliability for a wide range of applications. This product is designed to meet the rigorous demands of both commercial and industrial markets, providing a versatile solution for system designers and engineers.
Key Features
- Wavelength: The DL-7140-211PC operates at a wavelength of 780nm, which is ideal for a variety of uses, including but not limited to data storage, bar code scanning, and sensing applications.
- Output Power: With an output power of 5 mW, this laser diode can perform efficiently for tasks that require moderate intensity without compromising on energy consumption.
- Package: It comes in a compact, 5.6 mm (TO-18) package, making it suitable for integration into systems where space is at a premium.
- Operating Temperature: The device can operate within a temperature range of -10°C to +60°C, allowing for stable performance across various environments.
- Longevity: ON Semiconductor's commitment to quality ensures that the DL-7140-211PC has a long operational life, reducing the need for frequent replacements and maintenance.
Applications
The DL-7140-211PC is versatile and can be used in numerous applications. Its precise wavelength and reliable output make it suitable for:
- Optical disk drives
- Bar code readers
- Measurement sensors
- Positioning and alignment systems
- Medical diagnostics
- Scientific research
Quality and Support
ON Semiconductor is known for its high-quality products and the DL-7140-211PC is no exception. Customers can expect robust support and comprehensive documentation, including detailed product specifications and application notes. This ensures that integrating the DL-7140-211PC into your system will be a smooth and well-supported process.
Conclusion
In summary, the DL-7140-211PC from ON Semiconductor is a highly reliable and efficient laser diode that offers excellent performance for a variety of applications. Its compact size, durability, and operational stability make it an excellent choice for designers looking for a component that combines quality with versatility.