EN
  • EN
  • DE

DM0265R

Part No DM0265R
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case DIP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 752915-DM0265R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM0265R CAD Model

Description

ON Semiconductor DM0265R Green Mode Fairchild Power Switch (FPS™)

The DM0265R is an innovative integrated circuit designed by ON Semiconductor, a leader in energy-efficient electronics. This particular Green Mode Fairchild Power Switch combines a fully avalanche-rated SenseFET with a current mode PWM (Pulse Width Modulation) control block in a single package. The DM0265R is tailored to provide high-performance solutions for switched-mode power supplies, offering an optimal balance between efficiency and reliability.

One of the key features of the DM0265R is its Green Mode function, which significantly reduces standby power consumption. When the load decreases, the FPS™ enters this mode automatically, dropping the switching frequency and minimizing power loss. This makes the DM0265R an eco-friendly choice for designers looking to create energy-saving power applications without sacrificing performance.

The DM0265R offers a robust set of protections to ensure the safety and longevity of your power supply designs. It includes Over Voltage Protection (OVP), Over Load Protection (OLP), and Thermal Shutdown (TSD). These features work in unison to prevent damage from a variety of fault conditions, such as over-temperature or excessive current. Additionally, the built-in Under Voltage Lockout (UVLO) with hysteresis ensures stable operation under varying input voltage conditions.

Its high level of integration means that the DM0265R simplifies the design of power circuits by reducing the number of external components required. This not only saves space on the PCB but also reduces the overall cost of the power supply system. The device is designed for use in a variety of applications, including DVD players, set-top boxes, and auxiliary power supplies for PCs and servers.

With its advanced energy-saving features and comprehensive protection circuitry, the DM0265R from ON Semiconductor is an excellent choice for power supply designers who are looking for a reliable, high-efficiency solution. By incorporating this intelligent power switch into your designs, you can achieve a great balance between energy conservation and the demands of high-performance electronics.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess