EN
  • EN
  • DE

DM74150N

Part No DM74150N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Data Selectors/Multiplexers | IC MULTIPLEXER/SELECT 16-1 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 800μA, 16mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74150
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 252255-DM74150N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74150N CAD Model

Description

ON Semiconductor DM74150N Data Selector/Multiplexer

The DM74150N is a high-performance data selector/multiplexer designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is essential for applications that require the selection or routing of data from multiple input lines to a single output line. The DM74150N is widely used in digital systems where efficiency and reliability are crucial.

Key Features:

  • Selection Capability: The DM74150N can select one-of-16 data sources. It has 16 input channels and one output channel, making it versatile for various digital applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, making it suitable for battery-operated and power-sensitive systems.
  • High-Speed Operation: The device is capable of fast switching, which allows for quick data selection and multiplexing, a critical feature for high-speed digital circuits.
  • Strobe Function: It includes a strobe (enable) input that, when activated, forces the output to a low level and effectively disables the device. This feature is useful for controlling the multiplexer in complex digital systems.
  • Complementary Outputs: The DM74150N provides both true and complemented outputs, offering flexibility in interfacing with other logic components.

Applications:

The DM74150N is suitable for a wide range of applications, including:

  • Data routing in communication systems
  • Address decoding in memory selection circuits
  • Control signal gating
  • Function generation in computational systems

Technical Specifications:

The DM74150N is packaged in a standard 24-pin DIP (Dual In-line Package), making it easy to integrate into various types of printed circuit boards. It operates over a broad voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, ensuring seamless integration with existing digital systems.

In conclusion, the DM74150N from ON Semiconductor is a reliable and efficient solution for data selection and multiplexing needs in digital circuits. Its combination of high-speed operation, low power consumption, and versatile selection capabilities make it an excellent choice for designers and engineers seeking a dependable multiplexer for their electronic projects.

You May Also Be Interested in

Omron
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess