EN
  • EN
  • DE

QS74FCT2574ATZ

Part No QS74FCT2574ATZ
Manufacturer Quality Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS INTERFACE 5V  /  Bus Interface 1 Element 8 Bit per Element 3-State Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Quality Semiconductor
Package Bulk
Product Status Obsolete
Logic Type Bus Interface
Number of Elements 1
Number of Bits per Element 8
Input Type TTL
Output Type 3-State
Current - Output High, Low -, 48mA
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-QS74FCT2574ATZ,QSIQSIQS74FCT2574ATZ
Standard Package 1
Win Source Part Number 982858-QS74FCT2574ATZ
Ultra Librarian 3D Model Ultra Librarian QS74FCT2574ATZ CAD Model

Description

The QS74FCT2574ATZ is an octal D-type transparent latch from Quality Semiconductor. It is part of the FCT (Fast CMOS Technology) family, designed for high-speed performance and low power consumption. This device is ideal for applications requiring temporary data storage and retrieval in digital systems.

Applications

  • Data buffering in memory systems
  • Address latching in microprocessor-based systems
  • I/O port expansion
  • Pipeline registers
  • General-purpose storage registers

Features

  • High-speed operation: Fast propagation delays for improved system performance.
  • Low power consumption: Minimizes power requirements for energy-efficient designs.
  • Octal configuration: Provides eight independent D-type latches in a single package.
  • Transparent mode: Data passes directly through the latch when the enable input is asserted.
  • 3-state outputs: Allows for connection to a shared bus, preventing bus contention.
  • TTL compatible inputs: Interfaces seamlessly with TTL logic circuits.
  • Industrial temperature range: Operates reliably in a wide range of environmental conditions.

Benefits

  • Increased system throughput: High-speed operation enables faster data processing.
  • Reduced power consumption: Low power characteristics contribute to energy savings and extended battery life in portable applications.
  • Simplified system design: Octal configuration reduces the number of components required, simplifying board layout and reducing costs.
  • Enhanced data integrity: Transparent mode allows for real-time data monitoring and manipulation.
  • Flexible bus interface: 3-state outputs enable easy integration into bus-oriented systems.

Additional Details

The QS74FCT2574ATZ operates from a 4.75V to 5.25V power supply. The propagation delay is typically in the range of nanoseconds, depending on the specific operating conditions. The device is available in a variety of packages, including SOIC and DIP. It is designed to meet or exceed JEDEC standards for ESD protection. This part is commonly used in applications where speed and low power are crucial, such as in networking equipment, computer peripherals, and industrial control systems.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess