EN
  • EN
  • DE

DM74LS05N

Part No DM74LS05N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC INVERTER 6CH 1-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 1
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 45ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS05
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252331-DM74LS05N
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS05N CAD Model

Description

ON Semiconductor DM74LS05N Hex Inverters

The DM74LS05N is a high-performance, six-inverter integrated circuit (IC) brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This IC belongs to the 74LS series, known for its low-power Schottky technology, which is particularly designed to deliver faster speed and better energy efficiency compared to its predecessors.

Key Features

  • Logic Type: Hex Inverter with Open-Collector Outputs
  • Supply Voltage Range: 4.75V to 5.25V, typically powered by a 5V supply
  • Operating Temperature: 0°C to +70°C, suitable for commercial applications
  • Output Voltage: 30V maximum, accommodating a wide range of interfacing needs
  • Output Current: 8 mA, capable of driving multiple loads
  • Package: Standard 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into various circuits

Product Applications

The DM74LS05N is incredibly versatile, making it an ideal component for a diverse array of electronic applications. Its open-collector outputs allow for the creation of wired-AND logic gates, which are essential in digital circuits requiring multiple inputs to control a single output. This IC is commonly used in:

  • Digital logic circuits
  • Interface circuits
  • Signal processing
  • Control systems
  • Embedded systems

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products, and the DM74LS05N is no exception. Each IC undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust in the consistent quality and dependable performance of the DM74LS05N for their electronic designs.

Conclusion

With its robust design, the DM74LS05N from ON Semiconductor is a reliable choice for designers looking to incorporate hex inverters into their systems. Its combination of low-power Schottky technology, open-collector outputs, and industry-standard packaging make it a versatile and essential component for a wide range of electronic applications.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess