EN
  • EN
  • DE

DM74LS165N

Part No DM74LS165N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC REGISTER PAR-IN/SER-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Differential
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS165
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252372-DM74LS165N
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS165N CAD Model

Description

ON Semiconductor DM74LS165N Parallel-Load 8-Bit Shift Register

The DM74LS165N is a high-performance, 8-bit shift register designed by ON Semiconductor, offering a versatile solution for a wide array of digital applications. This integrated circuit is built to interface directly with system logic, efficiently converting parallel data to serial format with reliability and speed.

Key Features

  • Parallel-Load Capability: The DM74LS165N allows for parallel data entry through eight inputs, which can be loaded into the register simultaneously, ensuring swift and efficient data processing.
  • Serial Output: Once the data is loaded, it can be read out serially, allowing for easy interfacing with other serial-input devices and simplifying data transmission over a single line.
  • Direct Clear Function: A built-in clear function enables users to reset the entire register, ensuring that the system can quickly return to a known state when required.
  • Edge-Triggered Clock: The clock input is edge-triggered, which means data is loaded into the register on the rising edge of the clock signal, enhancing the precision of data capture.
  • Complementary Outputs: The device features both QH and QH' outputs, providing additional flexibility for system design and integration.
  • Compatibility: Designed to be compatible with most TTL logic families, the DM74LS165N is a versatile component for digital systems.

Applications

The DM74LS165N is ideal for applications that require the conversion of parallel data to serial form, such as:

  • Data acquisition systems
  • Microprocessor interfaces
  • Communication systems
  • Instrumentation and control systems

Technical Specifications

The device operates over a broad voltage range and features a standard 16-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as final PCB (Printed Circuit Board) designs. The DM74LS165N is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

With its robust design and ON Semiconductor's commitment to quality, the DM74LS165N shift register is a dependable choice for designers looking to enhance their digital systems with efficient data handling capabilities.

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
Micron Technology Inc.
Lowest to $115.6717
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess