EN
  • EN
  • DE

DM74LS169AM

Part No DM74LS169AM
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER UP/DWN BINARY SMD 16SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 74LS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q1164352
Standard Package 48
Win Source Part Number 1077893-DM74LS169AM
Ultra Librarian 3D Model Ultra Librarian DM74LS169AM CAD Model

Description

ON Semiconductor DM74LS169AM: A Versatile 4-Bit Binary Counter

The DM74LS169AM, manufactured by ON Semiconductor, is a high-performance 4-bit synchronous up/down binary counter integrated circuit. This device is part of the 74LS series, known for its low-power Schottky technology, which combines the advantages of low power consumption with high-speed operation. The DM74LS169AM is designed to have both serial and parallel interfaces for counting operations, making it an ideal choice for a wide range of applications, including control systems, data processing, and instrumentation.

Featuring a fully synchronous internal architecture, the DM74LS169AM ensures that the output transitions occur on the rising edge of the clock signal without the need for external gating. This synchronous design allows for high-speed counting and reduces the possibility of counting errors. The counter can be programmed to operate in either binary or BCD (binary-coded decimal) mode, providing additional flexibility for interfacing with digital systems.

The DM74LS169AM offers various modes of operation, including presettable, count-up, count-down, and parallel loading. Users can easily set the counter to a desired value using the parallel load feature, which can be activated by the load input. The counter increments or decrements by one on each positive clock edge, depending on the state of the up/down input, making it versatile for different counting sequences.

The clear function is another crucial feature of the DM74LS169AM, which allows for the immediate resetting of the counter to zero when required. This function is essential for initializing counters in digital circuits before starting a counting process. The device also includes output enable and ripple carry output features, which provide additional utility for cascading multiple counters or for interfacing with other digital components.

With its robust design and wide operating temperature range, the DM74LS169AM is suitable for industrial and commercial environments. Packaged in a compact surface-mount package, this counter integrates seamlessly into various electronic systems, offering reliability and precision counting capabilities for designers and engineers.

In summary, the ON Semiconductor DM74LS169AM is a versatile, high-speed 4-bit counter that is an excellent choice for applications requiring precise and reliable counting solutions.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess