EN
  • EN
  • DE

DTC123EM3T5G

Part No DTC123EM3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 50V SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name DTC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number =DTC123EM3T5GOSCT-ND, DTC123EM3T5GOSTR-ND, DTC123EM3T5GOSCT-ND, 488-DTC123EM3T5GCT, DTC123EM3T5GOSCT, DTC123EM3T5G-ND, DTC123EM3T5GOSTR, 488-DTC123EM3T5GTR, 488-DTC123EM3T5GDKR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869903-DTC123EM3T5G
Ultra Librarian 3D Model Ultra Librarian DTC123EM3T5G CAD Model

Description

ON Semiconductor DTC123EM3T5G Bipolar Transistor

The ON Semiconductor DTC123EM3T5G is a pre-biased bipolar transistor that offers a compact and efficient solution for digital and switching applications. This NPN transistor is a surface-mount device, which comes in a small SOT-23 package, making it ideal for space-constrained applications.

The DTC123EM3T5G combines a monolithic bias resistor network and a transistor element in a single package. This integration simplifies circuit design and reduces component count, which can lead to cost savings and a more reliable end product. The built-in resistors are precisely designed to provide optimal biasing of the transistor, which helps to ensure stable operation across various conditions.

Key features of the DTC123EM3T5G include a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 100mA, which make it suitable for moderate power applications. The device also boasts a low saturation voltage, which enhances its efficiency by minimizing power dissipation when in the on-state. Additionally, its fast switching speed is beneficial for high-frequency operations.

The DTC123EM3T5G is designed to be used in a wide range of applications, such as signal processing, power management, and control systems. It is commonly found in interface circuits, driver circuits, and switch-mode power supplies, where it can be relied upon for its consistent performance and durability.

ON Semiconductor's commitment to quality ensures that the DTC123EM3T5G transistor meets stringent standards for reliability and performance. The device is also RoHS compliant, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

In summary, the DTC123EM3T5G from ON Semiconductor is a versatile and reliable component that offers designers a practical solution for a variety of electronic applications. Its integrated bias resistor network, compact SOT-23 package, and excellent electrical characteristics make it a valuable addition to any circuit where space and efficiency are of paramount importance.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess