Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
Continuous Collector Current 100 mA
Element Configuration Single
hFE Min 60
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Polarity NPN
Power Dissipation 300 mW
RoHS Non-Compliant
Win Source Part Number 1056448-DTC124EXV3T1
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC124EXV3T1 CAD Model

Description

ON Semiconductor DTC124EXV3T1 NPN Digital Transistor

The DTC124EXV3T1 from ON Semiconductor is a high-performance NPN bipolar digital transistor that integrates a series base resistor and a base-emitter resistor into a single compact SOT-523 package. This digital transistor is designed to simplify circuit design by reducing component count and providing a reliable, efficient switching solution for digital and driving applications.

Key Features

  • Integrated Resistors: The built-in resistors enable the DTC124EXV3T1 to function with minimal external components, making it ideal for space-constrained applications.
  • High Current Gain: With a high DC current gain (hFE), this transistor can amplify weak input signals into stronger output currents, making it suitable for driving LEDs, relays, and other high-load devices.
  • Low V<sub>CE(sat): The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency during operation.
  • Surface-Mount Package: The SOT-523 package is designed for automated assembly processes, offering excellent mechanical robustness and thermal performance.

Applications

The DTC124EXV3T1 is versatile and can be used in a wide range of applications, including:

  • Logic level shifting circuits
  • Inverter circuits
  • Interface circuits between microcontrollers and peripherals
  • Signal processing
  • Power management

Technical Specifications

  • Configuration: Single
  • Collector- Base Voltage (VCBO): 50 V
  • Collector- Emitter Voltage (VCEO): 50 V
  • Emitter- Base Voltage (VEBO): 5 V
  • Collector Current (IC): 100 mA
  • DC Current Gain (hFE): 68 to 680
  • Resistor Ratio, R1/R2: 1

With its integrated resistor design and high-performance characteristics, the DTC124EXV3T1 from ON Semiconductor is an excellent choice for designers looking to optimize their circuit designs with a reliable and efficient solution. Its compact form factor and ease of integration make it a go-to component for a variety of digital and driving applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0331
ECAD model for C1608X5R0J106MTJ00N
TDK Corporation
Cap Cer 3300PF 50V X7R 0603
Need more? Email Us
ECAD model for C1608X7R1H332KT000N
TT Electronics
Need more? Email Us
ECAD model for C1604-820RFI
TDK Corporation
Lowest to $0.0557
ECAD model for C2012X7R1H473KT0V0N
TDK Corporation
Need more? Email Us
ECAD model for C1005C0G1H1R5CT000F
TDK Corporation
Need more? Email Us
ECAD model for C1608C0G2A681JT000N
Molex, LLC
Need more? Email Us
ECAD model for C04000K17M540G
TDK Corporation
Need more? Email Us
ECAD model for C1005X7R1A104KT000F
TDK Corporation
Lowest to $0.0159
ECAD model for C1608C0G2A331JT000N

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention