EN
  • EN
  • DE

DTC144EM3T5GG

Part No DTC144EM3T5GG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT723
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745483-DTC144EM3T5GG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC144EM3T5GG CAD Model

Description

ON Semiconductor's DTC144EM3T5GG: A Premier Pre-Biased Transistor

The DTC144EM3T5GG is a cutting-edge digital transistor from ON Semiconductor, designed to provide users with a highly reliable and efficient switching experience. This product is a part of ON Semiconductor's extensive line of pre-biased transistors, which are known for their integration of resistors to simplify circuit design and reduce component count. The DTC144EM3T5GG is tailored for applications that demand a high level of precision and stability.

Key Features

  • Built-in Biasing Resistors: The DTC144EM3T5GG comes with built-in biasing resistors, which eliminate the need for external input resistors and reduce design complexity. This integration simplifies the circuit design process, enhances reliability, and saves valuable PCB space.
  • Surface-Mount Package: Housed in a compact SOT-723 surface-mount package, the DTC144EM3T5GG is ideal for applications where space is at a premium. Its small footprint allows for high-density mounting, making it perfect for portable and space-constrained applications.
  • Low V<sub>CE(sat): The device exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation. This feature is particularly beneficial in low-voltage switching applications.
  • High Current Gain: With its high current gain (h<sub>FE), the DTC144EM3T5GG ensures a high level of amplification, making it suitable for driving loads in various electronic circuits.
  • Robust Performance: ON Semiconductor's commitment to quality means that the DTC144EM3T5GG is designed to perform reliably under a wide range of environmental conditions, ensuring consistent performance and longevity.

Applications

The versatility of the DTC144EM3T5GG makes it an excellent choice for a broad range of applications. It is commonly used in:

  • Power management circuits
  • DC-DC converters
  • Inverter circuits
  • Signal processing
  • Logic level shifting
  • And many other digital and switching applications

With its robust design and integrated resistors, the DTC144EM3T5GG from ON Semiconductor stands out as a superior choice for designers looking to optimize their circuit performance while minimizing design time and component costs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess