EN
  • EN
  • DE

LT3748MPMS#PBF

Part No LT3748MPMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Flyback Automotive 12-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Clock Sync No
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Supply Voltage 100 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Nominal Supply Current 1.3 mA
Number of Output Phases 1
Number of Outputs 1
Number of Pins 16
Output Current 1.9 A
RoHS Compliant
Synchronous Rectifier No
Topology Flyback
Win Source Part Number 1030570-LT3748MPMS#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3748MPMS#PBF CAD Model

Description

The LT3748MPMS#PBF is a high-performance, isolated flyback controller from Analog Devices Inc., designed to simplify the process of creating an isolated DC/DC converter without the need for an opto-isolator or third winding. This innovative product is part of the LT® series, known for their reliability and efficiency in power management applications.

Key Features

  • No Opto-Isolator Required: The LT3748MPMS#PBF utilizes boundary mode operation to eliminate the need for an opto-isolator, streamlining the design process and reducing component count.
  • Wide Input Voltage Range: This device can handle a wide input voltage range from 5V to 100V, making it versatile for various applications and ensuring compatibility with a broad spectrum of power sources.
  • High Temperature Operation: The 'MP' grade version of the LT3748 is designed to operate over a junction temperature range of –55°C to 150°C, suitable for demanding environments and high-temperature industrial applications.
  • Integrated 1A, 60V NPN Power Switch: With an onboard power switch, this controller simplifies the circuit and enhances overall reliability.
  • Programmable Soft-Start Function: This feature provides a controlled ramp-up of output voltage, which helps to prevent current spikes and system stress during start-up.

Applications

The LT3748MPMS#PBF is ideal for a variety of applications where isolated power is required. This includes but is not limited to:

  • Industrial controls
  • Medical equipment
  • Telecommunications infrastructure
  • Automotive systems
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3748MPMS#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The product is available in an MSOP-16 package, providing a compact solution for space-constrained applications.

For engineers and designers looking for a reliable and efficient isolated power solution, the LT3748MPMS#PBF offers a compelling combination of innovative features and trusted performance, backed by the expertise of Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4747 $60.2217
26+ $4.4918 $116.7868
40+ $4.3520 $174.0800
55+ $4.2111 $231.6105
71+ $4.0714 $289.0694
95+ $3.6498 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess