EN
  • EN
  • DE

DTC144WET1G

Part No DTC144WET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 5mA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 102083-DTC144WET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC144WET1G CAD Model

Description

ON Semiconductor DTC144WET1G NPN Digital Transistor

The DTC144WET1G is a high-quality NPN digital transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This digital transistor is designed to simplify circuit design by integrating the bias resistor and the transistor in a single package, making it an ideal solution for space-constrained applications. The DTC144WET1G is frequently used in digital logic circuits, signal processing, and other applications where a small footprint and reliable switching are required.

Key Features:

  • Built-in Bias Resistor: The DTC144WET1G comes with a built-in bias resistor, which helps to reduce component count and simplify circuit layout. This feature also enhances the reliability of the circuit by ensuring consistent performance.
  • Surface-Mount Package: Enclosed in a compact SOT-23 surface-mount package, the DTC144WET1G is designed for automated assembly processes and is ideal for high-density mounting.
  • High Gain: This digital transistor offers a high current gain, which allows for efficient current amplification in digital circuits, making it suitable for interfacing with microcontrollers and other logic systems.
  • Low On-Voltage: The low saturation voltage of the DTC144WET1G ensures efficient operation and helps to minimize power loss during switching, which is particularly beneficial in battery-powered devices.
  • Robust Performance: ON Semiconductor's commitment to quality means that the DTC144WET1G is designed to withstand the rigors of everyday use, with excellent performance stability over a wide range of environmental conditions.

Applications:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Switching circuits

The DTC144WET1G is a versatile component that can be used in various electronic designs to provide a reliable switching function with minimal external components. Its integration of the bias resistor with the transistor simplifies the design and can help reduce overall system costs. ON Semiconductor's attention to manufacturing quality ensures that this digital transistor will provide consistent and reliable performance in your electronic projects.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the DTC144WET1G from ON Semiconductor is an excellent choice for a compact, efficient, and reliable digital transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2668 $100.0500
585+ $0.2576 $150.6960
840+ $0.2392 $200.9280
1,090+ $0.2300 $250.7000
1,360+ $0.2208 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess