ON Semiconductor E13007-2 High Voltage Power Transistor
The ON Semiconductor E13007-2 is a robust high voltage power transistor designed for various applications that require efficient and high-speed switching capabilities. This NPN transistor is a fundamental component for electronic enthusiasts and professionals looking to build or repair power supplies, inverters, converters, and other high voltage circuits.
Key Features
- Voltage Capabilities: The E13007-2 is capable of withstanding high voltages, making it ideal for applications that operate at elevated voltages.
- High-Speed Switching: Designed for fast switching, this transistor can handle quick transitions, which is essential for efficiency in power conversion and other applications.
- High Current Rating: With its ability to manage significant current levels, the E13007-2 is well-suited for handling high-power tasks.
- Robust Design: The transistor is built to last with a rugged design that can withstand the rigors of demanding electrical environments.
Applications
- Switching regulators
- Power inverters
- Motor control circuits
- Power supply units
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
400V
Collector Current (I<sub>C)
8A
Power Dissipation (P<sub>D)
80W
Configuration
Single
Operating Temperature
-55°C to +150°C
The E13007-2 transistor from ON Semiconductor is a reliable choice for high voltage applications that demand high-speed switching and power efficiency. Its high current capacity and robustness make it a go-to component for power electronic designs. Whether you're developing a new project or troubleshooting existing equipment, the E13007-2 offers the performance and reliability you need to get the job done.