Introducing the ECH8311-TL-H, a state-of-the-art P-Channel PowerTrench<sup>® MOSFET, brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is designed to meet the demanding requirements of modern electronic applications, delivering both efficiency and reliability.
Key Features
- Low Threshold Voltage: The ECH8311-TL-H features a low gate threshold voltage, making it suitable for low-voltage drive applications.
- High Power Dissipation: With an impressive power dissipation capability, this device can handle high current levels, making it ideal for power-intensive operations.
- Reduced On-Resistance: The PowerTrench<sup>® technology enables a reduced on-resistance, which translates to lower power losses and improved efficiency in your circuit designs.
- Enhanced Durability: The MOSFET is encapsulated in a robust package that ensures long-term reliability and stability under various environmental conditions.
Applications
The ECH8311-TL-H is versatile and can be utilized in a wide range of applications, including:
- Power Management Solutions
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Quality and Environmental Compliance
The ECH8311-TL-H is not only a high-quality component but also meets environmental standards. ON Semiconductor is committed to providing products that comply with global environmental regulations, ensuring a greener future for all.
Choose the ECH8311-TL-H for your next project and experience the difference that ON Semiconductor's advanced technologies bring to the table.