EN
  • EN
  • DE

ECH8402-TL-E

Part No ECH8402-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 10A 8ECH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 10A (Ta)
Rds On (Max) @ Id, Vgs 15mOhm @ 5A, 10V
Gate Charge (Qg) (Max) @ Vgs 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 1400 pF @ 10 V
Power Dissipation (Max) 1.6W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-ECH
Package / Case 8-SMD, Flat Lead
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 115968-ECH8402-TL-E
Ultra Librarian 3D Model Ultra Librarian ECH8402-TL-E CAD Model

Description

The ECH8402-TL-E is a cutting-edge P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-resistance and a high blocking voltage.

Key Features

  • Low On-Resistance: The ECH8402-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications. This feature is critical for power-intensive circuits, ensuring minimal energy is wasted as heat and maximizing the energy available for the load.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET is suitable for various applications, from power supplies to motor drives, where thermal management is crucial for reliability and performance.
  • High-Speed Switching: The device's fast switching capabilities enable it to handle high-frequency operations with ease, making it an excellent choice for modern switching power supplies and DC-DC converters.
  • Low Threshold Voltage: The low gate threshold voltage of the ECH8402-TL-E allows for easy driveability, meaning it can be controlled by a wide range of drive circuits and logic levels, providing greater flexibility in circuit design.

Applications

The ECH8402-TL-E is ideal for a variety of applications where efficient power control is necessary. It is commonly used in:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the ECH8402-TL-E is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the most demanding conditions. This MOSFET is RoHS compliant and is designed with the environment in mind, making it a responsible choice for electronic designers who are conscious of their ecological impact.

Conclusion

In summary, the ECH8402-TL-E from ON Semiconductor is a versatile and efficient P-Channel Power MOSFET that offers low on-resistance, high power dissipation, fast switching, and a low threshold voltage. It is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess