EN
  • EN
  • DE

ECH8601M-TL-H

Part No ECH8601M-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 8A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 8A (Ta)
Maximum Rds On at Id,Vgs 23 mOhm @ 4A, 4.5V
Gate-Source Threshold Voltage 1.3V @ 1mA
Max Gate Charge 7.5nC @ 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 121871-ECH8601M-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8601M-TL-H CAD Model

Description

The ECH8601M-TL-H is a high-performance, P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a variety of electronic applications. This MOSFET is designed to deliver optimal performance with low on-state resistance and a high switching speed, making it an excellent choice for power management tasks.

Key Features

  • Low On-Resistance: The ECH8601M-TL-H boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the system it is integrated into.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency applications, providing swift transitions that can enhance the performance of power converters and other circuits.
  • P-Channel Device: As a P-Channel device, it typically requires less gate drive power than its N-Channel counterparts, which can be advantageous in low-power and portable applications.
  • Surface-Mount Package: The ECH8601M-TL-H comes in a compact, surface-mount SOP-8 package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it an environmentally friendly choice that meets current regulations for electronic components.

Applications

The ECH8601M-TL-H is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • DC/DC Converters
  • Battery Management Systems
  • Portable Electronic Devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Continuous Drain Current (I<sub>D) -6A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The ECH8601M-TL-H from ON Semiconductor represents a blend of performance, efficiency, and environmental consciousness, making it a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7861 $86.3583
5+ $23.6198 $118.0990
8+ $22.8817 $183.0536
11+ $22.1437 $243.5807
14+ $21.4056 $299.6784
19+ $19.1915 $364.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess