The ECH8601M-TL is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion for a variety of applications, making it an essential component for modern electronic devices.
Key Features
- Low On-Resistance: The ECH8601M-TL features an extremely low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, contributing to better performance and reduced energy consumption.
- Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring easy drive and control in various circuit configurations.
- Small Package: Encased in a compact TSMT-6 package, the ECH8601M-TL is designed for space-constrained applications, providing powerful performance without occupying much board space.
Applications
The versatility of the ECH8601M-TL makes it suitable for a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Battery-Powered Devices
- Load Switches
- Portable Electronic Devices
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The ECH8601M-TL is built with the highest standards of quality and reliability in mind, ensuring that it meets the rigorous demands of industrial and consumer applications alike.
Environmental Impact
As part of ON Semiconductor's dedication to environmental stewardship, the ECH8601M-TL is designed with eco-friendly materials and complies with RoHS directives, contributing to the reduction of hazardous substances in electronic products.
Technical Specifications
Parameter
Value
V<sub>DS
-60V
V<sub>GS
±20V
I<sub>D
-6A
R<sub>DS(on)
28mΩ
Package
TSMT-6