EN
  • EN
  • DE

ECH8606-TL-E

Part No ECH8606-TL-E
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1241+Rohs
Reference case 1206-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745510-ECH8606-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECH8606-TL-E CAD Model

Description

Product Overview: ECH8606-TL-E by ON Semiconductor

The ECH8606-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a company known for its innovative and energy-efficient semiconductor solutions. This MOSFET is designed to meet a wide range of applications, offering a perfect blend of low on-resistance and high switching speed, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The ECH8606-TL-E features very low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: It is capable of high-speed switching, which is essential for applications that require quick response times.
  • Gate Charge: The device has been optimized for low gate charge, which reduces the power required to control the gate, thus saving energy.
  • Advanced Packaging: It comes in a compact, surface-mount package which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The ECH8606-TL-E is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switching
  • Battery Management
  • Motor Control Circuits

Technical Specifications

Some of the key technical specifications of the ECH8606-TL-E include:

  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1.25W
  • Gate-Source Voltage (V<sub>GS): ±12V
  • Static Drain-Source On-Resistance (R<sub>DS(on)): 19mΩ

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The ECH8606-TL-E MOSFET is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic products.

With its robust design and superior electrical characteristics, the ECH8606-TL-E from ON Semiconductor stands out as a prime choice for designers looking to enhance the performance and efficiency of their power management systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess