The ON Semiconductor ECH8612-TL-H is a high-performance, P-Channel Power MOSFET designed for a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, and it is well-suited for power management tasks where a low on-resistance and high switching speed are required.
Key Features
- Low On-Resistance: The ECH8612-TL-H boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET can operate efficiently in high-frequency applications, reducing switching losses.
- P-Channel Device: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations, compared to N-Channel MOSFETs.
- Small Footprint: The device comes in a compact TSMT-6 package, which is ideal for space-constrained applications.
- Lead-Free and Halogen-Free: The ECH8612-TL-H is lead-free and halogen-free, making it compliant with current environmental regulations and suitable for use in green products.
Applications
The versatility of the ECH8612-TL-H allows it to be used in various applications, including:
- Power Management for Portable Devices
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Reverse Battery Protection Circuits
Technical Specifications
Some of the technical specifications of the ECH8612-TL-H include:
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.25W
- Operating Temperature Range: -55°C to +150°C
For engineers and designers looking for a reliable P-Channel MOSFET, the ECH8612-TL-H from ON Semiconductor offers an excellent balance of performance, efficiency, and compact packaging. It is a suitable choice for next-generation electronic designs that demand high efficiency and space-saving components.