EN
  • EN
  • DE

ECH8692R-TL-W

Part No ECH8692R-TL-W
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822235-ECH8692R-TL-W
Ultra Librarian 3D Model Ultra Librarian ECH8692R-TL-W CAD Model

Description

ON Semiconductor ECH8692R-TL-W Product Overview

The ECH8692R-TL-W is a high-performance, power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically designed to meet the needs of modern electronic applications requiring efficient power management and high reliability. With its advanced technology and robust design, the ECH8692R-TL-W is an ideal choice for a wide range of applications, including power supply, computing, consumer electronics, and industrial systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts a very low on-resistance, which significantly reduces conduction losses and improves overall system efficiency.
  • High-Speed Switching: Designed for fast switching applications, the ECH8692R-TL-W ensures minimal switching losses, making it suitable for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The product is encapsulated in a small, surface-mount package that enhances thermal performance and saves on PCB space.
  • Gate Charge Optimized: The MOSFET has been optimized for low gate charge, which further contributes to reduced switching losses and improved high-speed operation.

Applications

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drive Controllers
  • Computing and Server Power Supplies
  • Switching Regulators

Product Specifications

The ECH8692R-TL-W operates in a voltage range that is suitable for a variety of electronics, providing flexibility in design. Its high reliability and performance are ensured through ON Semiconductor's rigorous testing and quality control processes. This MOSFET is designed not only to meet the current demands of power-efficient designs but also to anticipate the future requirements of next-generation electronic devices.

With ON Semiconductor's commitment to environmental sustainability, the ECH8692R-TL-W is manufactured with green molding compounds and adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for eco-friendly consumer products.

In conclusion, the ECH8692R-TL-W from ON Semiconductor is a testament to the company's dedication to providing power-efficient, high-quality components for the electronics industry. Whether you are designing power supplies or integrating power management into sophisticated electronics, this MOSFET is engineered to deliver top performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess