ON Semiconductor ECH8696R-W Product Overview
The ECH8696R-W is a high-performance, energy-efficient P-Channel PowerTrench® MOSFET brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This product is meticulously designed to cater to a wide array of power management applications, ensuring reliability and durability for both industrial and consumer electronics.
Key Features
- Low On-Resistance: The ECH8696R-W features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced energy losses during operation, making it an ideal choice for power-sensitive applications.
- High Power Efficiency: With its PowerTrench technology, the device ensures enhanced power efficiency, which is crucial for maintaining battery life in portable devices and for reducing heat in high-power systems.
- Advanced Packaging: This MOSFET comes in a compact, surface-mount package that is both space-saving and conducive to better thermal performance.
- Gate Charge: It has been optimized for a low gate charge (Q<sub>G), which minimizes switching losses and enables faster switching speeds.
Applications
The ECH8696R-W is versatile and can be used in a variety of applications, including:
- Power management for portable devices such as smartphones, tablets, and laptops
- DC/DC conversion systems
- Load switching
- Battery management systems
- Motor control circuits
Technical Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
-20V
I<sub>D (Continuous Drain Current)
-6.5A
R<sub>DS(on)
19 mΩ (max) at V<sub>GS = -4.5V
Q<sub>G (Total Gate Charge)
17.5 nC (typical)
The ECH8696R-W from ON Semiconductor stands out for its efficiency and reliability, making it a top choice for designers and engineers looking to optimize their power management systems. Its robustness and adaptability ensure that it can meet the rigorous demands of modern electronic devices.